| CD write speed |
48 x |
| CD rewrite speed |
24X (3600KB/sec) by CAV |
| DVD+R write speed |
18x (21600KB/sec) maximum by CAV |
| DVD-R write speed |
18x (21600KB/sec) maximum by CAV |
| DVD-R Double Layer write speed |
8x (5400KB/sec) maximum by CLV |
| DVD+R Double Layer write speed |
8x (5400KB/sec) by Z-CLV |
| CD-R write speed |
48x (7200KB/sec) by CAV |
| DVD-RAM write speed |
12x (6750KB/sec) maximum by PCAV |
| DVD+RW write speed |
8X (10800KB/sec) by CLV |
| DVD-RW write speed |
6X (8100KB/sec) by CLV |
| CD-RW write speed |
24 x |
| DVD write speed |
6X (8100KB/sec) by CLV |
| CD read speed |
48 x |
| CD-R read speed |
48X (7200KB/sec) by CAV |
| DVD-ROM read speed |
16X (21600KB/sec) by CAV |
| DVD drive average random access time |
160 ms |
| Access time |
160ms |
|
Internal
|
|
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
|
| Drive device, buffer size |
2MB |
|
Interface
|
|
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The wireless interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
IDE/ATA
|
|
Plug and Play
|
|
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
Plug & Play
|
|
I/O ports
|
|
An interface on a device to which you can connect another device.
IDE interface connector Master/Slave select jumper IDE interface (ATAPI)
|
|
Dimensions W x D x H
|
|
Dimensions of the produkt (Width x Depth x Height) in millimeter.
146 x 170 x 42 mm
|
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
<0.9 g
|
| Gross weight packaging |
0.9 kg |
| Packaging height |
107 mm |
| Packaging length |
260 mm |
| Packaging width |
210 mm |
|
Pallet dimensions (W x D x H)
|
|
Size of pallets (Width x Depth x Height) in millimeter.
210 x 260 x 107 mm
|
| 12 NC code |
908210008313 |
| EAN/UPC/GTIN |
87 10895 97082 2 |
| Bundled software |
InCD 4 Nero Burning Rom 6 Nero Vision express 2 |
| Minimum RAM |
128MB |
| Minimum processor |
Pentium 4 1.3GHz or Higher CPU |
| Minimum hard disk space |
0.65 GB |
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows® XP, 2000 SP4
|